The CM50MXUB-13T is a high-power insulated IGBT module for AC motor control, motion/servo control, and power supply applications, featuring a flat base with a nickel-plated copper base plate and tin-plated solder terminals. It integrates a three-phase inverter, brake section, and converter diode in a single package, with a maximum collector current of 50 A and collector-emitter voltage of 650 V. The maximum junction temperature is 175 °C, and the module includes an NTC thermistor for temperature monitoring. The device is certified under UL 1557, complies with RoHS, and has a case-to-heat-sink thermal resistance of 20.2 K/kW with thermal grease applied. Dimensions are defined by outline drawings, and mounting torque for M5 screws is 2.5 to 3.5 N·m. The module mass is 165 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM50MXUB-13T |
| Product Name | Power IGBT Transistor |
| Package Type | NX Type |