NXP Semiconductors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF BFU690F,115

Description
Win Source Part Number: 958061-BFU690F,115 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 230mW Voltage - Collector Emitter Breakdown (Max): 5.5V Current - Collector (Ic) (Max): 100mA Gain: 15.5dB ~ 18.5dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 90 @ 20mA, 2V Frequency - Transition: 18GHz Noise Figure (dB Typ @ f): 0.6dB ~ 0.7dG @ 1.5GHz ~ 2.4GHz Package / Case: SOT-343F Supplier Device Package: 4-DFP Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BFU630F,115; BFU660F,115; BFU610F,115; 2SC4774T106S; MT3S16U(TE85L,F); 2SC4713KT146R; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: NXP USA Inc. Other Names: 934064612115,568-845 5-2,568-8455-1,BFU69 0F,115-ND,568-8455-6 ,954-BFU690F115 Base Product Number: BFU690
Request a Quote Datasheet
Description
Win Source Part Number: 958061-BFU690F,115 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 230mW Voltage - Collector Emitter Breakdown (Max): 5.5V Current - Collector (Ic) (Max): 100mA Gain: 15.5dB ~ 18.5dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 90 @ 20mA, 2V Frequency - Transition: 18GHz Noise Figure (dB Typ @ f): 0.6dB ~ 0.7dG @ 1.5GHz ~ 2.4GHz Package / Case: SOT-343F Supplier Device Package: 4-DFP Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BFU630F,115; BFU660F,115; BFU610F,115; 2SC4774T106S; MT3S16U(TE85L,F); 2SC4713KT146R; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: NXP USA Inc. Other Names: 934064612115,568-845 5-2,568-8455-1,BFU69 0F,115-ND,568-8455-6 ,954-BFU690F115 Base Product Number: BFU690
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 958061-BFU690F,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
958061-BFU690F,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 958061-BFU690F,115
Win Source Part Number: 958061-BFU690F,115 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 230mW Voltage - Collector Emitter Breakdown (Max): 5.5V Current - Collector (Ic) (Max): 100mA Gain: 15.5dB ~ 18.5dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 90 @ 20mA, 2V Frequency - Transition: 18GHz Noise Figure (dB Typ @ f): 0.6dB ~ 0.7dG @ 1.5GHz ~ 2.4GHz Package / Case: SOT-343F Supplier Device Package: 4-DFP Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BFU630F,115; BFU660F,115; BFU610F,115; 2SC4774T106S; MT3S16U(TE85L,F); 2SC4713KT146R; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: NXP USA Inc. Other Names: 934064612115,568-845 5-2,568-8455-1,BFU69 0F,115-ND,568-8455-6 ,954-BFU690F115 Base Product Number: BFU690

Win Source Part Number: 958061-BFU690F,115
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 230mW
Voltage - Collector Emitter Breakdown (Max): 5.5V
Current - Collector (Ic) (Max): 100mA
Gain: 15.5dB ~ 18.5dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 90 @ 20mA, 2V
Frequency - Transition: 18GHz
Noise Figure (dB Typ @ f): 0.6dB ~ 0.7dG @ 1.5GHz ~ 2.4GHz
Package / Case: SOT-343F
Supplier Device Package: 4-DFP
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BFU630F,115; BFU660F,115; BFU610F,115; 2SC4774T106S; MT3S16U(TE85L,F); 2SC4713KT146R;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
Other Names: 934064612115,568-8455-2,568-8455-1,BFU690F,115-ND,568-8455-6,954-BFU690F115
Base Product Number: BFU690

Buy Now Datasheet
Bipolar RF Transistors - 568-8455-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-8455-6-ND
Bipolar RF Transistors 568-8455-6-ND
RF Transistor NPN 5.5V 100mA 18GHz 230mW Surface Mount 4-DFP

RF Transistor NPN 5.5V 100mA 18GHz 230mW Surface Mount 4-DFP

Buy Now Datasheet
Bipolar RF Transistors - 568-8455-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-8455-2-ND
Bipolar RF Transistors 568-8455-2-ND
RF Transistor NPN 5.5V 100mA 18GHz 230mW Surface Mount 4-DFP

RF Transistor NPN 5.5V 100mA 18GHz 230mW Surface Mount 4-DFP

Buy Now Datasheet
Bipolar RF Transistors - 568-8455-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-8455-1-ND
Bipolar RF Transistors 568-8455-1-ND
RF Transistor NPN 5.5V 100mA 18GHz 230mW Surface Mount 4-DFP

RF Transistor NPN 5.5V 100mA 18GHz 230mW Surface Mount 4-DFP

Buy Now Datasheet
Singapore, Singapore
5.5V 18GHZ Bipolar Transistor
283-BFU690F,115
5.5V 18GHZ Bipolar Transistor 283-BFU690F,115
RF TRANS NPN 5.5V 18GHZ 4DFP Product overview: BFU690F,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 18GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5.5V, 18GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU690F,115 can be used for catalog matching and distributor lookup.

RF TRANS NPN 5.5V 18GHZ 4DFP Product overview: BFU690F,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 18GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5.5V, 18GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU690F,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Small Signal Transistor Bipolar/HBT - BFU690F,115 - Richardson RFPD
Downers Grove, IL, United States
RF Small Signal Transistor Bipolar/HBT
BFU690F,115
RF Small Signal Transistor Bipolar/HBT BFU690F,115
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Bipolar RF Transistors - BFU690F,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFU690F,115
Bipolar RF Transistors BFU690F,115
RF TRANS NPN 5.5V 18GHZ 4DFP

RF TRANS NPN 5.5V 18GHZ 4DFP

Supplier's Site Datasheet
Rf Transistor, Npn, 5.5V, 18Ghz, Sot343F; Transistor Polarity Nxp - 31AC6251 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 5.5V, 18Ghz, Sot343F; Transistor Polarity Nxp
31AC6251
Rf Transistor, Npn, 5.5V, 18Ghz, Sot343F; Transistor Polarity Nxp 31AC6251
RF TRANSISTOR, NPN, 5.5V, 18GHZ, SOT343F; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:5.5V; Transition Frequency ft:18GHz; Power Dissipation Pd:490mW; DC Collector Current:70mA; DC Current Gain hFE:90hFE; RF RoHS Compliant: Yes

RF TRANSISTOR, NPN, 5.5V, 18GHZ, SOT343F; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:5.5V; Transition Frequency ft:18GHz; Power Dissipation Pd:490mW; DC Collector Current:70mA; DC Current Gain hFE:90hFE; RF RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Rf, Npn, 5.5V, 18Ghz, Sot-343F, Full Reel; Transistor Polarity Nxp - 24T6118 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Npn, 5.5V, 18Ghz, Sot-343F, Full Reel; Transistor Polarity Nxp
24T6118
Transistor, Rf, Npn, 5.5V, 18Ghz, Sot-343F, Full Reel; Transistor Polarity Nxp 24T6118
TRANSISTOR, RF, NPN, 5.5V, 18GHZ, SOT-343F, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:5.5V; Transition Frequency:18GHz; Power Dissipation:230mW; Continuous Collector Current:70mA; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

TRANSISTOR, RF, NPN, 5.5V, 18GHZ, SOT-343F, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:5.5V; Transition Frequency:18GHz; Power Dissipation:230mW; Continuous Collector Current:70mA; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFU690F,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFU690F,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFU690F,115
RF TRANS NPN 5.5V 18GHZ 4DFP

RF TRANS NPN 5.5V 18GHZ 4DFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors
Product Number 958061-BFU690F,115 568-8455-6-ND 283-BFU690F,115 BFU690F,115 BFU690F,115 31AC6251 24T6118 BFU690F,115
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Bipolar RF Transistors 5.5V 18GHZ Bipolar Transistor RF Small Signal Transistor Bipolar/HBT Bipolar RF Transistors Rf Transistor, Npn, 5.5V, 18Ghz, Sot343F; Transistor Polarity Nxp Transistor, Rf, Npn, 5.5V, 18Ghz, Sot-343F, Full Reel; Transistor Polarity Nxp Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN NPN
Package Type SOT3 SOT-343F Tape & Reel (TR) SOT-343F TO-3 TO-3; SOT3
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Power Gain 15.5 to 18.5 dB 22 dB 15.5 dB
Output Power 0.2300 watts 0.2300 watts 0.2300 watts
Unlock Full Specs
to access all available technical data