Microchip Technology, Inc. Silicon Carbide MOSFET Modules APTMC120AM20CT1AG

Description
Microsemi manufacturer’s part number: APTMC120AM20CT1AG Application Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring High level of integration AlN substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant
Request a Quote
Description
Microsemi manufacturer’s part number: APTMC120AM20CT1AG Application Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring High level of integration AlN substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
APTMC120AM20CT1AG
Silicon Carbide MOSFET Modules APTMC120AM20CT1AG
Microsemi manufacturer’s part number: APTMC120AM20CT1AG Application Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring High level of integration AlN substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant

Microsemi manufacturer’s part number: APTMC120AM20CT1AG

Application

  • Welding converters
  • Switched Mode Power Supplies
  • Uninterruptible Power Supplies
  • Motor control

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High temperature performance
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature Independent switching behavior
    • Positive temperature coefficient on VF
  • Very low stray inductance
  • Internal thermistor for temperature monitoring
  • High level of integration
  • AlN substrate for improved thermal performance

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS Compliant
Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTMC120AM20CT1AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTMC120AM20CT1AG
MOSFET 2N-CH 1200V 143A SP1

MOSFET 2N-CH 1200V 143A SP1

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APTMC120AM20CT1AG APTMC120AM20CT1AG
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP1
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details