Microchip Technology, Inc. Silicon Carbide MOSFET Modules APTMC120HRM40CT3AG

Description
Application Solar converter Uninterruptible Power Supplies Features Q1, Q2 SiC Power MOSFET Low RDS(on) High temperature performance Q3, Q4 Trench + field Stop IGBT3 Low voltage drop Low tail current Switching frequency up to 20 kHz SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Benefits Stable temperature behavior Very Rugged Solderable terminals both for power and signal for easy PCB mounting Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Easy paralleling due to positive TC of VCEsat Low profile
Request a Quote
Description
Application Solar converter Uninterruptible Power Supplies Features Q1, Q2 SiC Power MOSFET Low RDS(on) High temperature performance Q3, Q4 Trench + field Stop IGBT3 Low voltage drop Low tail current Switching frequency up to 20 kHz SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Benefits Stable temperature behavior Very Rugged Solderable terminals both for power and signal for easy PCB mounting Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Easy paralleling due to positive TC of VCEsat Low profile
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - APTMC120HRM40CT3AG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
APTMC120HRM40CT3AG
Silicon Carbide MOSFET Modules APTMC120HRM40CT3AG
Application Solar converter Uninterruptible Power Supplies Features Q1, Q2 SiC Power MOSFET Low RDS(on) High temperature performance Q3, Q4 Trench + field Stop IGBT3 Low voltage drop Low tail current Switching frequency up to 20 kHz SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Benefits Stable temperature behavior Very Rugged Solderable terminals both for power and signal for easy PCB mounting Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Easy paralleling due to positive TC of VCEsat Low profile

Application

  • Solar converter
  • Uninterruptible Power Supplies

Features

  • Q1, Q2 SiC Power MOSFET
    • Low RDS(on)
    • High temperature performance
  • Q3, Q4 Trench + field Stop IGBT3
    • Low voltage drop
    • Low tail current
    • Switching frequency up to 20 kHz
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature Independent switching behavior
    • Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Very low stray inductance
  • Internal thermistor for temperature monitoring
  • AlN substrate for improved thermal performance

Benefits

  • Stable temperature behavior
  • Very Rugged
  • Solderable terminals both for power and signal for easy PCB mounting
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Easy paralleling due to positive TC of VCEsat
  • Low profile
Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTMC120HRM40CT3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTMC120HRM40CT3AG
SIC 2N-CH 1200V 73A SP3

SIC 2N-CH 1200V 73A SP3

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APTMC120HRM40CT3AG APTMC120HRM40CT3AG
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP3F
Unlock Full Specs
to access all available technical data