NXP Semiconductors 12V 10GHZ Bipolar Transistor BFU520YX

Description
RF TRANS 2 NPN 12V 10GHZ SOT363 Product overview: BFU520YX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 10GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU520YX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS 2 NPN 12V 10GHZ SOT363 Product overview: BFU520YX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 10GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU520YX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 10GHZ Bipolar Transistor
283-BFU520YX
12V 10GHZ Bipolar Transistor 283-BFU520YX
RF TRANS 2 NPN 12V 10GHZ SOT363 Product overview: BFU520YX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 10GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU520YX can be used for catalog matching and distributor lookup.

RF TRANS 2 NPN 12V 10GHZ SOT363 Product overview: BFU520YX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 10GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU520YX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Small Signal Transistor Bipolar/HBT - BFU520YX - Richardson RFPD
Downers Grove, IL, United States
RF Small Signal Transistor Bipolar/HBT
BFU520YX
RF Small Signal Transistor Bipolar/HBT BFU520YX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
 - BFU520YX - Rochester Electronics
Newburyport, MA, United States
NPN wideband silicon RF transistor

NPN wideband silicon RF transistor

Supplier's Site Datasheet
Bipolar RF Transistors - 568-11508-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11508-6-ND
Bipolar RF Transistors 568-11508-6-ND
RF Transistor 2 NPN (Dual) 12V 30mA 10GHz 450mW Surface Mount 6-TSSOP

RF Transistor 2 NPN (Dual) 12V 30mA 10GHz 450mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar RF Transistors - 568-11508-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11508-2-ND
Bipolar RF Transistors 568-11508-2-ND
RF Transistor 2 NPN (Dual) 12V 30mA 10GHz 450mW Surface Mount 6-TSSOP

RF Transistor 2 NPN (Dual) 12V 30mA 10GHz 450mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar RF Transistors - 568-11508-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11508-1-ND
Bipolar RF Transistors 568-11508-1-ND
RF Transistor 2 NPN (Dual) 12V 30mA 10GHz 450mW Surface Mount 6-TSSOP

RF Transistor 2 NPN (Dual) 12V 30mA 10GHz 450mW Surface Mount 6-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1325017-BFU520YX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1325017-BFU520YX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1325017-BFU520YX
Manufacturer: NXP USA Inc. Win Source Part Number: 1325017-BFU520YX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 450mW Voltage - Collector Emitter Breakdown (Max): 12V Current - Collector (Ic) (Max): 30mA Gain: 19dB Transistor Type: 2 NPN (Dual) DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 8V Frequency - Transition: 10GHz Noise Figure (dB Typ @ f): 0.65dB @ 900MHz Supplier Device Package: 6-TSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: BFU520Y,BFU520YX-ND, 568-11508-6,568-1150 8-2,934067715115,568 -11508-1 Base Product Number: BFU520 RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1325017-BFU520YX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 450mW
Voltage - Collector Emitter Breakdown (Max): 12V
Current - Collector (Ic) (Max): 30mA
Gain: 19dB
Transistor Type: 2 NPN (Dual)
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 8V
Frequency - Transition: 10GHz
Noise Figure (dB Typ @ f): 0.65dB @ 900MHz
Supplier Device Package: 6-TSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: BFU520Y,BFU520YX-ND,568-11508-6,568-11508-2,934067715115,568-11508-1
Base Product Number: BFU520
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFU520YX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFU520YX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFU520YX
RF TRANS 2 NPN 12V 10GHZ SOT363

RF TRANS 2 NPN 12V 10GHZ SOT363

Supplier's Site
Bipolar RF Transistors - BFU520YX - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFU520YX
Bipolar RF Transistors BFU520YX
RF TRANS 2 NPN 12V 10GHZ SOT363

RF TRANS 2 NPN 12V 10GHZ SOT363

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF Bipolar Transistors
BFU520YX
RF Bipolar Transistors BFU520YX
RF Bipolar Transistors NPN wideband silicon RF transistor

RF Bipolar Transistors NPN wideband silicon RF transistor

Buy Now Datasheet
Rf Trans, Npn, 12V, 10Ghz, Sot-363; Transistor Polarity Nxp - 31AC6238 - Newark, An Avnet Company
Chicago, IL, United States
Rf Trans, Npn, 12V, 10Ghz, Sot-363; Transistor Polarity Nxp
31AC6238
Rf Trans, Npn, 12V, 10Ghz, Sot-363; Transistor Polarity Nxp 31AC6238
RF TRANS, NPN, 12V, 10GHZ, SOT-363; Transistor Polarity:Dual NPN; Collector Emitter Voltage Max:12V; Transition Frequency:10GHz; Power Dissipation:450mW; Continuous Collector Current:5mA; No. of Pins:6Pins; Product Range:BFU5 Series RoHS Compliant: Yes

RF TRANS, NPN, 12V, 10GHZ, SOT-363; Transistor Polarity:Dual NPN; Collector Emitter Voltage Max:12V; Transition Frequency:10GHz; Power Dissipation:450mW; Continuous Collector Current:5mA; No. of Pins:6Pins; Product Range:BFU5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 283-BFU520YX BFU520YX BFU520YX 568-11508-6-ND 1325017-BFU520YX BFU520YX BFU520YX BFU520YX 31AC6238
Product Name 12V 10GHZ Bipolar Transistor RF Small Signal Transistor Bipolar/HBT Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors RF Bipolar Transistors Rf Trans, Npn, 12V, 10Ghz, Sot-363; Transistor Polarity Nxp
Polarity NPN NPN NPN NPN 2 NPN (Dual); NPN NPN
Package Type Tape & Reel (TR) SC-88 6-TSSOP, SC-88, SOT-363 SOT3; 6-TSSOP, SC-88, SOT-363 Automotive 6-TSSOP, SC-88, SOT-363 TO-3; SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 30 milliamps 30 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697436 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sm
Number of units in IC 4
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-40HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Single Bipolar Transistors - BC848CE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers