Wolfspeed Silicon Carbide MOSFETs CPM3-0900-0065A

Description
Features Minimum of 900V Vbr across entire operating temperature range High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery charge (Qrr) High-speed switching with low output capacitance Benefits High-voltage; high-temperature; and high-humidity resistance enables true outdoor application for solar power conversion and off-board charging Improves system efficiency with significantly lower switching loss Reduces system size; weight; and cooling requirements Enables increased power density Easy to parallel and compatible with standard gate drive designs Applications Solar inverters Motor Drives High voltage DC/DC converters Switch Mode Power Supplies Solid State Circuit Breakers Off Board Chargers
Request a Quote
Description
Features Minimum of 900V Vbr across entire operating temperature range High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery charge (Qrr) High-speed switching with low output capacitance Benefits High-voltage; high-temperature; and high-humidity resistance enables true outdoor application for solar power conversion and off-board charging Improves system efficiency with significantly lower switching loss Reduces system size; weight; and cooling requirements Enables increased power density Easy to parallel and compatible with standard gate drive designs Applications Solar inverters Motor Drives High voltage DC/DC converters Switch Mode Power Supplies Solid State Circuit Breakers Off Board Chargers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - CPM3-0900-0065A - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
CPM3-0900-0065A
Silicon Carbide MOSFETs CPM3-0900-0065A
Features Minimum of 900V Vbr across entire operating temperature range High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery charge (Qrr) High-speed switching with low output capacitance Benefits High-voltage; high-temperature; and high-humidity resistance enables true outdoor application for solar power conversion and off-board charging Improves system efficiency with significantly lower switching loss Reduces system size; weight; and cooling requirements Enables increased power density Easy to parallel and compatible with standard gate drive designs Applications Solar inverters Motor Drives High voltage DC/DC converters Switch Mode Power Supplies Solid State Circuit Breakers Off Board Chargers

Features

  • Minimum of 900V Vbr across entire operating temperature range
  • High blocking voltage with low RDS(on)
  • Fast intrinsic diode with low reverse recovery charge (Qrr)
  • High-speed switching with low output capacitance

Benefits

  • High-voltage; high-temperature; and high-humidity resistance enables true outdoor application for solar power conversion and off-board charging
  • Improves system efficiency with significantly lower switching loss
  • Reduces system size; weight; and cooling requirements
  • Enables increased power density
  • Easy to parallel and compatible with standard gate drive designs

Applications

  • Solar inverters
  • Motor Drives
  • High voltage DC/DC converters
  • Switch Mode Power Supplies
  • Solid State Circuit Breakers
  • Off Board Chargers
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CPM3-0900-0065A
Product Name Silicon Carbide MOSFETs
rDS(on) 0.0650 ohms
Unlock Full Specs
to access all available technical data