RF MOSFET 125V TO247CS Product overview: ARF460BG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 125V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF460BG can be used for catalog matching and distributor lookup.
The ARF460B comprise a symmetric pair of common source RF power transistors designed for push-pull scientific, commercial, medical and industrial RF power amplifier applications up to 65MHz. They have been optimized for both linear and high efficiency classes of operation
FET RF N-CH 500V 14A TO247
RF MOSFET 125V TO247CS
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-ARF460BG | ARF460BG | ARF460BG | ARF460BG |
| Product Name | 125V MOSFET Transistor | RF Power Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 500 volts | |||
| Transconductance | 3.30E-6 kS | |||
| PD | 250 milliwatts |