NXP Semiconductors Bipolar RF Transistors BFU590GX

Description
RF Transistor NPN 12V 200mA 8.5GHz 2W Surface Mount SC-73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 568-11521-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11521-2-ND
Bipolar RF Transistors 568-11521-2-ND
RF Transistor NPN 12V 200mA 8.5GHz 2W Surface Mount SC-73

RF Transistor NPN 12V 200mA 8.5GHz 2W Surface Mount SC-73

Supplier's Site Datasheet
Bipolar RF Transistors - 568-11521-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11521-6-ND
Bipolar RF Transistors 568-11521-6-ND
RF Transistor NPN 12V 200mA 8.5GHz 2W Surface Mount SC-73

RF Transistor NPN 12V 200mA 8.5GHz 2W Surface Mount SC-73

Supplier's Site Datasheet
Bipolar RF Transistors - 568-11521-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11521-1-ND
Bipolar RF Transistors 568-11521-1-ND
RF Transistor NPN 12V 200mA 8.5GHz 2W Surface Mount SC-73

RF Transistor NPN 12V 200mA 8.5GHz 2W Surface Mount SC-73

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFU590GX - 864196-BFU590GX - Win Source Electronics
Yishun, Singapore
TRANSISTORS - RF Transistors (BJT) - BFU590GX
864196-BFU590GX
TRANSISTORS - RF Transistors (BJT) - BFU590GX 864196-BFU590GX
Manufacturer: NXP Win Source Part Number: 864196-BFU590GX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: RF Transistor NPN 12V 200mA 8.5GHz 2W Surface Mount SC-73 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: BFU590 Categories: Discrete Semiconductor Products Case / Package: SC-73 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 934067975115, 568-11521-6, 568-11521-2, 568-11521-1

Manufacturer: NXP
Win Source Part Number: 864196-BFU590GX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: RF Transistor NPN 12V 200mA 8.5GHz 2W Surface Mount SC-73
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BFU590
Categories: Discrete Semiconductor Products
Case / Package: SC-73
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 934067975115, 568-11521-6, 568-11521-2, 568-11521-1

Supplier's Site Datasheet
RF Small Signal Transistor Bipolar/HBT - BFU590GX - Richardson RFPD
Geneva, IL, United States
RF Small Signal Transistor Bipolar/HBT
BFU590GX
RF Small Signal Transistor Bipolar/HBT BFU590GX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFU590GX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFU590GX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFU590GX
RF TRANS NPN 12V 8.5GHZ SOT223

RF TRANS NPN 12V 8.5GHZ SOT223

Supplier's Site
Rf Trans, Npn, 12V, 8.5Ghz, Sot223; Transistor Polarity Nxp - 31AC6246 - Newark, An Avnet Company
Chicago, IL, United States
Rf Trans, Npn, 12V, 8.5Ghz, Sot223; Transistor Polarity Nxp
31AC6246
Rf Trans, Npn, 12V, 8.5Ghz, Sot223; Transistor Polarity Nxp 31AC6246
RF TRANS, NPN, 12V, 8.5GHZ, SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:8.5GHz; Power Dissipation:2W; Continuous Collector Current:80mA; No. of Pins:4Pins; DC Current Gain hFE Min:60hFE RoHS Compliant: Yes

RF TRANS, NPN, 12V, 8.5GHZ, SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:8.5GHz; Power Dissipation:2W; Continuous Collector Current:80mA; No. of Pins:4Pins; DC Current Gain hFE Min:60hFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 568-11521-2-ND 864196-BFU590GX BFU590GX BFU590GX 31AC6246
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BFU590GX RF Small Signal Transistor Bipolar/HBT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Trans, Npn, 12V, 8.5Ghz, Sot223; Transistor Polarity Nxp
Polarity NPN NPN NPN
Package Type TO-261-4, TO-261AA SOT3; SC-73 TO-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC015NE2LS5I - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0015 ohms
View Details
NPN, SOT-723, 50V 150mA, High hFE & Muting Transistor - 2SD2707 - ROHM Semiconductor GmbH
Specs
Transistor Type HFET
Polarity NPN
Package Type VMT3
View Details
3 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type NI-200
View Details
2 suppliers
45 V, 500 mA PNP/PNP general-purpose double transistors - BC807RAZ - Nexperia B.V.
Specs
Polarity PNP
Package Type SOT1268
IC(max) -500 milliamps
View Details
7 suppliers