The CM75MXUB-24T is a flat-base, insulated IGBT module for high-power switching applications, including AC motor and servo control. It features a copper base plate with nickel plating and tin-plated solder terminals. The module integrates an inverter, brake, and converter section in a single package, rated for a collector-emitter voltage of 1200 V and continuous collector current of 75 A. Maximum junction temperature is 175 °C, with a case temperature limit of 125 °C. Isolation voltage from terminals to base plate is 2500 V RMS. The device complies with RoHS and is UL recognized under UL1557, File No. E323585. Mounting torque for M5 screws is 2.5 to 3.5 N·m, and the mass is 165 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM75MXUB-24T |
| Product Name | Power IGBT Transistor |
| Package Type | NX Type |