D2216UK is a gold metallized silicon DMOS RF FET designed for push-pull operation in HF/VHF/UHF communications from 1 MHz to 1 GHz. It has an 8-pin package measuring 9.14 mm by 12.70 mm with a height of 6.86 mm. The device handles 15 W output power at 12.5 V and 500 MHz, with a maximum drain-source breakdown voltage of 40 V per side and a maximum drain current of 6 A per side. It features a maximum junction temperature of 200°C, a thermal resistance of 1.75°C/W, and a common source power gain of 10 dB at 15 W output. Input, output, and reverse transfer capacitances are 36 pF, 30 pF, and 3 pF respectively at 1 MHz. The device includes beryllium oxide in the ceramic between leads and flange, requiring careful handling.
Gold metallized multi-purpose silicon DMOS RF FET 15W 12.5V 500 MHz push-pull
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2216UK |
| Product Name | RF Power Transistor |
| Output Power | 15 watts |