Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TRANS NPN 12V 10.5GHZ SOT89-3 Product overview: BFU580QX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10.5GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 10.5GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU580QX can be used for catalog matching and distributor lookup.
RF Transistor NPN 12V 60mA 10.5GHz 1W Surface Mount SOT-89-3
RF Transistor NPN 12V 60mA 10.5GHz 1W Surface Mount SOT-89-3
RF Transistor NPN 12V 60mA 10.5GHz 1W Surface Mount SOT-89-3
Manufacturer: NXP
Win Source Part Number: 864195-BFU580QX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: RF Transistor NPN 12V 60mA 10.5GHz 1W Surface Mount SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BFU580
Categories: Discrete Semiconductor Products
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 934067976115, 568-11520-6, 568-11520-1, 568-11520-2
RF TRANS NPN 12V 10.5GHZ SOT89-3
RF TRANS NPN 12V 10.5GHZ SOT89-3
TRANSISTOR, AUTO, RF, NPN, 12V, SOT89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:10.5GHz; Power Dissipation Pd:1W; DC Collector Current:30mA; DC Current Gain hFE:95hFE; RF Transistor RoHS Compliant: Yes
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BFU580QX | 283-BFU580QX | 568-11520-1-ND | 864195-BFU580QX | BFU580QX | BFU580QX | 60AC7932 |
| Product Name | RF Small Signal Transistor Bipolar/HBT | 12V 10.5GHZ SOT89 Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - BFU580QX | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Auto, Rf, Npn, 12V, Sot89; Transistor Polarity Nxp |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 60 milliamps | 60 milliamps | |||||
| VCEO | 12 volts | 12 volts | 12 volts |