The CM600HA-34S is a high-power insulated IGBT module designed for switching applications such as AC motor control, photovoltaic power, and wind power. It features a flat base with a copper base plate and tin-plated terminals, and is packaged in a single-module form factor. The device supports a continuous collector current of 600 A and a collector-emitter voltage of 1700 V, with a maximum junction temperature of 175 °C. The case temperature maximum is 125 °C, and the operating junction temperature ranges from -40 °C to +150 °C. It is RoHS compliant and recognized under UL1557, File E323585. The mount-to-heat-sink torque for M5 screws is 2.5 to 3.5 N·m, and the base plate flatness is specified between -50 and +100 μm. The module weighs 490 g and has a creepage distance of 21.9 mm from terminal to base plate.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM600HA-34S |
| Product Name | Power IGBT Transistor |
| Package Type | Std Type |