The ART150PEGZ is a 150W LDMOS RF transistor in a TO-270-2G-1 package, designed for broadband operation from 1MHz to 650MHz in industrial, scientific, medical, broadcast, and radar applications. It supports drain-source voltages up to 65V and features integrated dual-sided ESD protection, high efficiency up to 85.6%, and excellent ruggedness with no degradation under load mismatch up to VSWR 65:1. Thermal resistance from junction to case is 0.50 K/W under RF conditions. The device is RoHS compliant and meets ESD standards per HBM Class 2 and CDM Class C2A. It is packaged in a dry tape reel with 500 pieces per order.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | ART150PEGZ |
| Product Name | RF Power Transistor |
| Power Gain | 31.2 dB |