Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Transistor NPN 12V 40mA 11GHz 450mW Surface Mount SOT-23 (TO-236AB)
RF TRANS NPN 12V 11GHZ SOT-23
RF TRANS NPN 12V 11GHZ SOT-23
RF TRANS NPN 12V 11GHZ TO236AB Product overview: BFU530AVL from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 11GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU530AVL can be used for catalog matching and distributor lookup.
RF TRANS NPN 12V 11GHZ TO236AB
RF Bipolar Transistors NPN wideband silicon RF transistor
Trans GP BJT NPN 16V 0.065A Automotive 3-Pin TO-236AB T/R RoHS Compliant: Yes
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BFU530AVL | 568-BFU530AVLTR-ND | 283-BFU530AVL | BFU530AVL | BFU530AVL | 41X4105 |
| Product Name | RF Small Signal Transistor Bipolar/HBT | Bipolar RF Transistors | 12V 11GHZ Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | RF Bipolar Transistors | Trans Gp Bjt Npn 16V 0.065A Automotive 3-Pin To-236Ab T/r Rohs Compliant Nxp |
| Polarity | NPN | NPN | NPN | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 40 milliamps | |||||
| VCEO | 12 volts | 12 volts |