RF Transistor 2 NPN (Dual) 12V 30mA 10GHz 450mW Surface Mount 6-TSSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TRANS 2 NPN 12V 10GHZ SOT363
RF TRANS 2 NPN 12V 10GHZ SOT363
| DigiKey | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BFU520YF-ND | BFU520YF | BFU520YF | BFU520YF |
| Product Name | Bipolar RF Transistors | RF Small Signal Transistor Bipolar/HBT | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | 2 NPN (Dual); NPN | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | ||
| IC(max) | 30 milliamps | |||
| VCEO | 12 volts | 12 volts | ||
| Power Gain | 14 dB |