The CM100MXUD-13T is an insulated IGBT module for high-power switching, featuring a flat base with a nickel-plated copper base plate and tin-plated solder pin terminals. It integrates an inverter, brake, and converter section with a 100 A collector current and 650 V collector-emitter voltage. Maximum junction temperature is 175 °C for the inverter and brake, 150 °C for the converter diode. The module is UL 94 V-0 rated, RoHS compliant, and has 2500 V RMS isolation between terminals and base plate. Case temperature maximum is 125 °C. Operating junction temperature ranges from -40 °C to 150 °C. Dimensions are 110 mm × 102 mm × 27 mm, with a mass of 270 g. Mounting uses M5 screws with a torque of 2.5 to 3.5 N·m.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM100MXUD-13T |
| Product Name | Power IGBT Transistor |
| Package Type | NX Type |