The D2219UK is a silicon RF DMOS FET in an SO8 package measuring 4.06 mm by 5.08 mm, designed for broadband amplifier applications from 1 MHz to 1 GHz. It provides a minimum power gain of 10 dB, operates at up to 12.5 V drain-source voltage, and supports a maximum power dissipation of 17.5 W with a junction temperature rating of 200°C. The device features low noise, low input and output capacitance, and high load mismatch tolerance up to 20:1 VSWR. Thermal resistance from junction to case is 10°C/W. It is RoHS compliant and features gold metallization.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2219UKT/R |
| Product Name | RF Power Transistor |
| Output Power | 2.5 watts |