The CM100TX-24T is a 100 A, 1200 V insulated IGBT module designed for high-power switching applications such as AC motor control and servo systems. It features a flat base with a nickel-plated copper base plate and tin-plated pin terminals. The module complies with the RoHS Directive and is UL Recognized under UL1557, File No. E323585. The maximum junction temperature is 175 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM100TX-24T#330G |
| Product Name | Power IGBT Transistor |
| Package Type | NX Type |