The CM225DX-34T is a high-power insulated IGBT module designed for AC motor control, motion/servo control, and power supply applications. It features a flat base with a nickel-plated copper base plate and tin-plated solder terminals, arranged in a dual switch (half-bridge) configuration. The module has a collector-emitter voltage rating of 1700 V and a continuous collector current rating of 225 A, with a maximum junction temperature of 175 °C. It measures 120 mm by 106 mm and includes a thermistor for temperature monitoring. The device is RoHS compliant and UL recognized under UL1557, File No. E323585.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM225DX-34T |
| Product Name | Power IGBT Transistor |
| Package Type | NX Type |