The D1011UK is a metal gate RF silicon FET in an SO8 package, measuring 4.06×5.08×1.27 mm, designed for broadband amplifier applications from 1 MHz to 1 GHz. It features a minimum gain of 13 dB, a drain efficiency of 50% at 28 V and 0.1 A quiescent current, and a power dissipation rating of 30 W. The device supports a drain-source breakdown voltage of 70 V and a maximum junction temperature of 200°C. Input and output capacitances are 60 pF and 30 pF respectively at 1 MHz. It is RoHS compliant and gold metallised, with a thermal resistance junction-to-case of 6°C/W.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D1011UKTR |
| Product Name | RF Power Transistor |
| Output Power | 10 watts |