Microchip Technology, Inc. Silicon Carbide MOSFET Modules APTMC170AM60CT1AG

Description
Application Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features SiC Power MOSFET High speed switching Low RDS(on) Ultra low loss SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Very low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring High level of integration AlN substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant
Request a Quote
Description
Application Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features SiC Power MOSFET High speed switching Low RDS(on) Ultra low loss SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Very low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring High level of integration AlN substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
APTMC170AM60CT1AG
Silicon Carbide MOSFET Modules APTMC170AM60CT1AG
Application Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features SiC Power MOSFET High speed switching Low RDS(on) Ultra low loss SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Very low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring High level of integration AlN substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant

Application

  • Welding converters
  • Switched Mode Power Supplies
  • Uninterruptible Power Supplies
  • Motor control

Features

  • SiC Power MOSFET
    • High speed switching
    • Low RDS(on)
    • Ultra low loss
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature Independent switching behavior
    • Positive temperature coefficient on VF
  • Very low stray inductance
  • Kelvin source for easy drive
  • Internal thermistor for temperature monitoring
  • High level of integration
  • AlN substrate for improved thermal performance

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS Compliant
Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTMC170AM60CT1AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTMC170AM60CT1AG
SIC 2N-CH 1700V 50A SP1

SIC 2N-CH 1700V 50A SP1

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APTMC170AM60CT1AG APTMC170AM60CT1AG
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP1
Unlock Full Specs
to access all available technical data