With Littelfuse’s August 2021 notification that they have transitioned their IXFH6N100F to an end of life status, consider Microchip’s ARF461AG/BG as a direct cross and option to continue your existing design.
RF MOSFET 50V TO247
RF MOSFET N-CH 1000V TO247
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | ARF461AG | ARF461AG | ARF461AG |
| Product Name | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Output Power | 150 watts | ||
| Power Gain | 15 dB | 15 dB | |
| Operating Frequency | 0.0 to 65 MHz | 65 MHz | |
| Package Type | Plastic Through-Hole | TO-247; TO-247-3 |