DigiKey Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50
Product Name Notes
1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
4A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 2 Channel 20kV/µs CMTI 8-SOIC
Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat
Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC
Logic Output Optoisolator Darlington 5000Vrms 1 Channel CMTI 4-DIP
Logic Output Optoisolator Darlington 5000Vrms 1 Channel CMTI 4-SMD
OPTOIS 3.75KV 2CH PSH PULL 8SOIC
OPTOISO 2.5KV 2CH TRANS 8-SOIC
OPTOISO 3.75KV 1CH TRANS 4-MFP
OPTOISO 3.75KV 1CH TRANS 4-SMD
OPTOISO 3.75KV 1CH TRANS 4-SOP
OPTOISO 4.243KV 1CH GT DVR 16SO
OPTOISO 5.3KV 1CH TRANS W/BASE
OPTOISO 5.3KV TRANS W/BASE 6-DIP
OPTOISO 5KV 1CH GATE DVR 6SOIC
OPTOISO 5KV 1CH GATE DVR 6SOP
OPTOISO 5KV 1CH TRANS 4-PDIP-GW
Optoisolator 1 Channel
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
OPTOISOLATOR 5KV 1CH TRANS 4-SOP
Optoisolator Darlington Output 3750Vrms 1 Channel 4-MFP
Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Optoisolator Output Channel
Optoisolator Transistor Output 2500Vrms 1 Channel 4-BGA (3.5x3.5)
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-PDIP-GW
Optoisolator Transistor Output 5000Vrms 1 Channel 4-PDIP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-PDIP
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
OPTOISOLTR 3.75KV 1CH DARL 4-MFP
OPTOISOLTR 3.75KV TRIAC 1CH 4MFP
OPTOISOLTR 5KV 1CH TRANS 4-PDIP
OPTOISOLTR 5KV OPEN COLL 6-SOP
OPTOISOLTR 5KV PUSH PULL 6-SOIC

<< Prev Next >>