onsemi Transistor, Photovoltaic Output Optoisolators FODM2701AR2

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM2701AR2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM2701AR2-ND
Transistor, Photovoltaic Output Optoisolators FODM2701AR2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - FODM2701AR2 - 872174-FODM2701AR2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM2701AR2
872174-FODM2701AR2
Optoisolators - Transistor, Photovoltaic Output - FODM2701AR2 872174-FODM2701AR2
Manufacturer: ON Semiconductor Win Source Part Number: 872174-FODM2701AR2 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FODM27 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 872174-FODM2701AR2
Operating Temperature Range: -40°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FODM27
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number FODM2701AR2-ND 872174-FODM2701AR2
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - FODM2701AR2
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8220CD-A-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details