High Speed Optocouplers HS/High CMR Trans Output Optocoupler Product overview: FODM453V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM453V can be used for catalog matching and distributor lookup.
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039449-FODM453V
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.6V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-Mini-Flat
Minimum DC Current Transfer Ratio: 20% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 400ns, 350ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
OPTOCOUPLER, TRANSISTOR O/P, 3.75KV, MINI-FLAT-5; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
High Speed Optocouplers HS/High CMR Trans Output Optocoupler
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-FODM453V | FODM453V-ND | 1039449-FODM453V | 60J0715 | FODM453V |
| Product Name | Signal Isolator and Optocoupler | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - FODM453V | Optocoupler, Transistor O/p, 3.75Kv, Mini-Flat-5; No. Of Channels Onsemi | High Speed Optocouplers |
| Output | Phototransistor | Phototransistor | Phototransistor; Transistor | ||
| Mounting Option | Tube | Surface Mount | Surface Mount; 5-Mini-Flat | SOP | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts | |
| Input | DC | DC; DC |