onsemi Logic Output Optoisolators FOD8163R2

Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - FOD8163R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8163R2DKR-ND
Logic Output Optoisolators FOD8163R2DKR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Buy Now Datasheet
Logic Output Optoisolators - FOD8163R2TR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8163R2TR-ND
Logic Output Optoisolators FOD8163R2TR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Buy Now Datasheet
Logic Output Optoisolators - FOD8163R2CT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8163R2CT-ND
Logic Output Optoisolators FOD8163R2CT-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8163R2
Logic Output Optocouplers FOD8163R2
Logic Output Optocouplers 3.3V/5V Logic Gate Optocoupler

Logic Output Optocouplers 3.3V/5V Logic Gate Optocoupler

Buy Now Datasheet
Optocoupler, 10Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi - 01AC8743 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi
01AC8743
Optocoupler, 10Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi 01AC8743
OPTOCOUPLER, 10MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD8163 Series RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD8163 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD8163R2DKR-ND FOD8163R2 01AC8743
Product Name Logic Output Optoisolators Logic Output Optocouplers Optocoupler, 10Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi
Input DC
Output Open Collector, Schottky Clamped
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount SSOP
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details