onsemi Transistor, Photovoltaic Output Optoisolators FODM1008

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM1008-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM1008-ND
Transistor, Photovoltaic Output Optoisolators FODM1008-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
 - FODM1008 - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler

Transistor Output Optocoupler

Supplier's Site Datasheet
 - FODM1008 - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler

Transistor Output Optocoupler

Supplier's Site Datasheet
Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi - 01AC8733 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi
01AC8733
Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi 01AC8733
OPTOCOUPLER, TRANSISTOR, 5KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM1008
Transistor Output Optocouplers FODM1008
Transistor Output Optocouplers TRANSISTOR OUTPUT

Transistor Output Optocouplers TRANSISTOR OUTPUT

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FODM1008-ND FODM1008 01AC8733 FODM1008
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SSOP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3121MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details