Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Transistor Output Optocouplers Phototransistor Output
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:200%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocoupler, 1, 5 kV, 200 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:200%; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD817CSDTR-ND | 7614441P | 7614441 | 1661885 | FOD817CSD | 63W3026 | 31Y1493 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocouplers | Transistor Output Optocouplers | Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi | Transistor Output Optocoupler, 1, 5 Kv, 200 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi |
| Input | DC | DC | DC | DC | |||
| Output | Phototransistor | Phototransistor; Phototransistor | Phototransistor; Phototransistor | ||||
| Package Type | 4-SMD, Gull Wing | ||||||
| Mounting Option | Surface Mount | DIP | Surface mount | Surface mount | Surface Mount DIP | ||
| Isolation Voltage | 5000 volts | 5000 volts |