Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
AC Input-Transistor Output Optocoupler, 5000V Isolation
AC Input-Transistor Output Optocoupler, 5000V Isolation
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039370-FOD814300
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 105°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 20% @ 1mA
Maximum DC Current Transfer Ratio: 300% @ 1mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD814300-ND | FOD814300 | 1039370-FOD814300 | 04M9322 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - FOD814300 | Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi | |
| Input | AC; DC | AC; DC; AC, DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | "4-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | 4-DIP | DIP | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts | 5000 volts |