onsemi Transistor, Photovoltaic Output Optoisolators FODM2701

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Optocoupler, Phototrans O/p, 3.75kV, Miniflat-4 (part number 52M3226) features a compact 4-pin surface mount design with a maximum standoff height of 2.4 mm. It is designed for applications requiring electrical isolation, with an isolation voltage rating of 3.75 kV and a maximum working insulation voltage of 565 V. The device has a current transfer ratio (CTR) of a minimum of 50%, making it suitable for interfacing digital logic and microprocessor inputs. The optocoupler is compliant with safety standards, including UL1577, and is rated for a maximum input current of 50 mA. Its construction includes a gallium arsenide infrared emitting diode driving a phototransistor, ensuring reliable performance in various applications.

Datasheet Summary
Powered by GS/AI

The Optocoupler, Phototrans O/p, 3.75kV, Miniflat-4 (part number 52M3226) features a compact 4-pin surface mount design with a maximum standoff height of 2.4 mm. It is designed for applications requiring electrical isolation, with an isolation voltage rating of 3.75 kV and a maximum working insulation voltage of 565 V. The device has a current transfer ratio (CTR) of a minimum of 50%, making it suitable for interfacing digital logic and microprocessor inputs. The optocoupler is compliant with safety standards, including UL1577, and is rated for a maximum input current of 50 mA. Its construction includes a gallium arsenide infrared emitting diode driving a phototransistor, ensuring reliable performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM2701OS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM2701OS-ND
Transistor, Photovoltaic Output Optoisolators FODM2701OS-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi - 52M3226 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi
52M3226
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi 52M3226
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:40V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:40V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number FODM2701OS-ND 52M3226
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8231AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1640574 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details