onsemi Transistor, Photovoltaic Output Optoisolators FODM217BR2

Description
OPTOISO 3.75KV 1CH TRANS 4-SOP
Request a Quote Datasheet
Description
OPTOISO 3.75KV 1CH TRANS 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 488-FODM217BR2DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-FODM217BR2DKR-ND
Transistor, Photovoltaic Output Optoisolators 488-FODM217BR2DKR-ND
OPTOISO 3.75KV 1CH TRANS 4-SOP

OPTOISO 3.75KV 1CH TRANS 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 488-FODM217BR2TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-FODM217BR2TR-ND
Transistor, Photovoltaic Output Optoisolators 488-FODM217BR2TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 488-FODM217BR2CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-FODM217BR2CT-ND
Transistor, Photovoltaic Output Optoisolators 488-FODM217BR2CT-ND
OPTOISO 3.75KV 1CH TRANS 4-SOP

OPTOISO 3.75KV 1CH TRANS 4-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM217BR2
Transistor Output Optocouplers FODM217BR2
Transistor Output Optocouplers 4 PIN TRANSISTOR OUTPUT MFP

Transistor Output Optocouplers 4 PIN TRANSISTOR OUTPUT MFP

Buy Now Datasheet
Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi - 24AC8596 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi
24AC8596
Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi 24AC8596
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 488-FODM217BR2DKR-ND FODM217BR2 24AC8596
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235BB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2313500 - RS Components, Ltd.
Specs
Output Phototransistor; Bipolar transistor
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details