Triac Output Optocoupler, 1-Element, 3750V Isolation
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039439-FODM3062
Packaging: Tube/Rail
Approvals: cUL, UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.5V (Max)
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 70mA
Number of Channels: 1
Isolation Voltage: 3750Vrms
Current - Hold (Ih): 300μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 600V/μs
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-Mini-Flat
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Triac Output Optocoupler Product overview: FODM3062 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3062 can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FODM3062 | 1039439-FODM3062 | FODM3062-ND | 904-FODM3062 |
| Product Name | Optoisolators - Triac, SCR Output - FODM3062 | Triac, SCR Output Optoisolators | Signal Isolator and Optocoupler | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | |
| Output | Triac | Triac | ||
| Mounting Option | Surface Mount; 4-Mini-Flat | Surface Mount | Bulk |