Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Manufacturer: ON Semiconductor
Win Source Part Number: 872152-FOD8143SD
Operating Temperature Range: -55°C ~ 105°C
Features: Optoisolator Transistor Output 5000Vrms Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: FOD814
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD8143SDDKR, FOD8143SDCT, FOD8143SDTR
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-4 ROHS COMPLIANT: YES
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers OPTO LIGHTING
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD8143SDCT-ND | 872152-FOD8143SD | 04M9321 | 54AH8727 | 63W3023 | FOD8143SD |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - FOD8143SD | Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi | Optocoupler, Transistor, 5Kv, Smdip-4 Rohs Compliant Onsemi | Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | AC; DC | |||||
| Output | Phototransistor | |||||
| Package Type | 4-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | Surface Mount; 4-SMD | DIP | Surface Mount DIP | ||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |