onsemi Optocouplers FOD814300W

Description
IC, Fairchild, FOD814300W
Request a Quote Datasheet
Description
IC, Fairchild, FOD814300W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 8088764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088764P
Optocouplers 8088764P
IC, Fairchild, FOD814300W

IC, Fairchild, FOD814300W

Supplier's Site
Optocouplers - 8088764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088764
Optocouplers 8088764
IC, Fairchild, FOD814300W

IC, Fairchild, FOD814300W

Supplier's Site
Optocouplers - 1662200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662200
Optocouplers 1662200
IC, Fairchild, FOD814300W

IC, Fairchild, FOD814300W

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - FOD814300W-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD814300W-ND
Transistor, Photovoltaic Output Optoisolators FOD814300W-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi - 04M9323 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi
04M9323
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi 04M9323
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 8088764P 8088764 FOD814300W-ND 04M9323
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi
Input AC AC AC; DC
Approvals RoHS Compliant RoHS Compliant
Mounting Option MDIP Through hole Through Hole DIP
Output Phototransistor; Phototransistor Phototransistor
Rise Time 18 µs 4 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2ED3146MC12LXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details