onsemi Transistor, Photovoltaic Output Optoisolators FODM453

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM453-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM453-ND
Transistor, Photovoltaic Output Optoisolators FODM453-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat

Buy Now Datasheet
Optocoupler, Transistor O/p, 3.75Kv, Mini-Flat-5; No. Of Channels Onsemi - 09J6355 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p, 3.75Kv, Mini-Flat-5; No. Of Channels Onsemi
09J6355
Optocoupler, Transistor O/p, 3.75Kv, Mini-Flat-5; No. Of Channels Onsemi 09J6355
OPTOCOUPLER, TRANSISTOR O/P, 3.75KV, MINI-FLAT-5; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P, 3.75KV, MINI-FLAT-5; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
FODM453
High Speed Optocouplers FODM453
High Speed Optocouplers 1 Mbit/s SCHS/CMR Transistor Output

High Speed Optocouplers 1 Mbit/s SCHS/CMR Transistor Output

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FODM453-ND 09J6355 FODM453
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor O/p, 3.75Kv, Mini-Flat-5; No. Of Channels Onsemi High Speed Optocouplers
Input DC
Output Phototransistor
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount SOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3121MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details