Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP
Manufacturer: ON Semiconductor
Win Source Part Number: 848352-FOD8163T
Features: Logic Output Optoisolator 1 Channel CMTI
Package: Tube
Family Name: FOD8163
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
OPTOCOUPLER, 10MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD8163 Series RoHS Compliant: Yes
Logic Output Optocouplers 3.3V/5V Logic Gate Optocoupler
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD8163T-ND | 848352-FOD8163T | 01AC8744 | FOD8163T |
| Product Name | Logic Output Optoisolators | Optoisolators - Logic Output - FOD8163T | Optocoupler, 10Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi | Logic Output Optocouplers |
| Input | DC | |||
| Output | Open Collector, Schottky Clamped | |||
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | |||
| Mounting Option | Surface Mount | SSOP | ||
| Forward Current | 25 milliamps |