DigiKey Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 40 50
Product Name Notes
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
2MBD, SCHMITT TRIGGER
400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 5kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 5kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 5kV/µs CMTI 8-DIP
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 5kV/µs CMTI 8-SO W
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 5kV/µs CMTI 8-SOIC
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Logic Output Optoisolator 1MHz Open Collector 5000Vrms 1 Channel CMTI 6-DIP
Logic Output Optoisolator 1MHz Open Collector 5000Vrms 1 Channel CMTI 6-SMD
Logic Output Optoisolator 1MHz Open Collector 5300Vrms 1 Channel CMTI 6-DIP
Logic Output Optoisolator 1MHz Open Collector 5300Vrms 1 Channel CMTI 6-SMD
Logic Output Optoisolator 1MHz Open Collector, Schottky Clamped 5000Vrms 1 Channel CMTI 6-DIP
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-DIP
Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-SO Tall
Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP
OPTOISO 5.3KV 1CH DARL W/BASE
OPTOISO 5.3KV DARL W/BASE 6-DIP
OPTOISO 5KV TRANS W/BASE 8-SMD
OPTOISOLATOR 5.3KV TRIAC 1CH
Optoisolator Darlington Output 3750Vrms 1 Channel 8-SO
Optoisolator Darlington Output 5300Vrms 1 Channel 4-DIP
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-DIP
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-SMD
Optoisolator Darlington with Base Output 7500Vpk 1 Channel 6-DIP
Optoisolator Darlington with Base Output 7500Vpk 1 Channel 6-SMD
Optoisolator MOSFET Output 5300Vrms 1 Channel 6-DIP
Optoisolator MOSFET Output 5300Vrms 1 Channel 6-SMD
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-DIP
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD
Optoisolator Output 1000VDC 1 Channel 4-LCC (3.81x5.59)
Optoisolator Output 1000VDC 1 Channel 6-LCC (4.32x6.22)
Optoisolator Output 1000VDC 1 Channel TO-78-6
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-SMD
Optoisolator Transistor Output 1000VDC 1 Channel 4-CLCC (5.59x3.81)
Optoisolator Transistor Output 1000VDC 1 Channel 4-SMD
Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO Tall
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO
Optoisolator Transistor Output 3750Vrms 2 Channel
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP Gull Wing
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SO
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP Gull Wing
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
OPTOISOLTR 3.75KV PUSH PULL 8-SO
OPTOISOLTR 5.3KV OPEN COLL 6-DIP
OPTOISOLTR 5.3KV OPEN COLL 6-SMD
OPTOISOLTR 5.3KV TRI STATE 6-DIP
OPTOISOLTR 5.3KV TRI STATE 6-SMD
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
OPTOISOLTR 5KV 1CH PHVOLT 8-SMD
OPTOISOLTR 5KV 6-DIP
OPTOISOLTR 5KV 6-SMD
OPTOISOLTR 5KV OPEN COLL 8-DIP

<< Prev Next >>