Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Transistor Output Optocouplers Phototrans Ouput MFP Input
OPTOCOUPLER, TRANSISTOR, 3.75KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FODM121AR2TR-ND | FODM121AR2 | 74AC0907 | 78M0996 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 3.75Kv, Smdip-4; No. Of Channels Onsemi | Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4, Full Reel; No. Of Channels Onsemi |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 4-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount DIP | SOP | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |