Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039402-FODM121R2V
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.3V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 80mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
OPTOCPLR, TRANSISTOR, 3.75KV, MINI-FLAT4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1039402-FODM121R2V | FODM121R2VTR-ND | 92R5627 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FODM121R2V | Transistor, Photovoltaic Output Optoisolators | Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi |
| Input | DC; DC | DC | |
| Output | Phototransistor; Transistor | Phototransistor | |
| Mounting Option | Surface Mount; 4-Mini-Flat | Surface Mount | Mini-Flat |
| Forward Current | 50 milliamps | 50 milliamps | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |