The Optocoupler, Triac, 3.75kV, Mini-Flat-4 (part number 48AC1137) features a compact 4-pin surface mount package with a maximum standoff height of 2.4 mm. It is designed for interfacing electronic controls with power triacs, suitable for controlling resistive and inductive loads in 115 V/240 V applications. The device has a peak blocking voltage of 400 V and is compliant with safety standards including UL1577 and DIN EN/IEC 60747-5-5, providing 3,750 VACRMS isolation for one minute. This optocoupler operates within a temperature range of -40°C to +100°C and supports a continuous forward current of up to 60 mA. It is capable of handling a peak non-repetitive surge current of 1 A and has an off-state output terminal voltage of 400 V. The device is Pb-free and suitable for various applications, including industrial controls, traffic lights, and solid-state relays. Its robust insulation characteristics and compact design make it a viable option for engineers looking for reliable optocoupling solutions in high-voltage environments.
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Triac & SCR Output Optocouplers 400V Random Phase Triac Driver 10mA
OPTOCOUPLER, TRIAC, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:FODM302X Series RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FODM3022R2-NF098TR-ND | FODM3022R2-NF098 | 48AC1137 |
| Product Name | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers | Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi |
| Output | Triac |