Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Transistor Output Optocouplers TRANSISTOR OUTPUT SMD LEAD BEND VDE
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:200%; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:200%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocoupler, 1, 5 kV, 200 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 9034217 | 9034217P | 1663307 | FOD817C3SDTR-ND | FOD817C3SD | 63W3027 | 95W3207 |
| Product Name | Optocouplers | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi | Transistor Output Optocoupler, 1, 5 Kv, 200 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi |
| Input | AC | DC | DC | DC | |||
| Output | Phototransistor; Phototransistor | Phototransistor; Phototransistor | Phototransistor | ||||
| Approvals | RoHS Compliant | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Surface mount | MDIP | Surface mount | Surface Mount | Surface Mount DIP | ||
| Rise Time | 4 µs | 18 µs | 4 µs |