Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Manufacturer: ON Semiconductor
Win Source Part Number: 872167-FOD8523S
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Darlington Output 5000Vrms Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: FOD852
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
OPTOCOUPLER, DARLINGTON O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:300V RoHS Compliant: Yes
Transistor Output Optocouplers OPTO LIGHTING
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD8523S-ND | 8088840 | 8088840P | 872167-FOD8523S | 94M7364 | FOD8523S |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optoisolators - Transistor, Photovoltaic Output - FOD8523S | Optocoupler, Darlington O/p; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC | DC | DC | |||
| Output | Photodarlington | Photodarlington; Darlington | ||||
| Package Type | 4-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | Surface mount | MDIP | Surface Mount; 4-SMD | Surface Mount DIP | |
| Isolation Voltage | 5000 volts | 5000 volts |