onsemi Optoisolators - Triac, SCR Output - FODM3053R2 FODM3053R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 802566-FODM3053R2 Packaging: Reel Mounting Style: SMD Approvals: BSI, CSA, UL Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete (End Of Life) Current - Hold (Ih): 300μA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/μs Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 802566-FODM3053R2 Packaging: Reel Mounting Style: SMD Approvals: BSI, CSA, UL Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete (End Of Life) Current - Hold (Ih): 300μA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/μs Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - FODM3053R2 - 802566-FODM3053R2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - FODM3053R2
802566-FODM3053R2
Optoisolators - Triac, SCR Output - FODM3053R2 802566-FODM3053R2
Manufacturer: ON Semiconductor Win Source Part Number: 802566-FODM3053R2 Packaging: Reel Mounting Style: SMD Approvals: BSI, CSA, UL Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete (End Of Life) Current - Hold (Ih): 300μA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/μs Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 802566-FODM3053R2
Packaging: Reel
Mounting Style: SMD
Approvals: BSI, CSA, UL
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Part Status: Obsolete (End Of Life)
Current - Hold (Ih): 300μA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/μs
Supplier Device Package: 4-SMD
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 4-SMD, Gull Wing
Current - On State (It (RMS)) (Maximum): 70mA
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Triac, SCR Output Optoisolators - FODM3053R2-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3053R2-ND
Triac, SCR Output Optoisolators FODM3053R2-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
904-FODM3053R2
Signal Isolator and Optocoupler 904-FODM3053R2
Triac Output Optocoupler Product overview: FODM3053R2 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3053R2 can be used for catalog matching and distributor lookup.

Triac Output Optocoupler Product overview: FODM3053R2 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3053R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers Optocouplers
Product Number 802566-FODM3053R2 FODM3053R2-ND 904-FODM3053R2
Product Name Optoisolators - Triac, SCR Output - FODM3053R2 Triac, SCR Output Optoisolators Signal Isolator and Optocoupler
Output Triac Triac
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 336-1900-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details