onsemi Logic Output Optoisolators FOD8160

Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - FOD8160-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8160-ND
Logic Output Optoisolators FOD8160-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8160
Logic Output Optocouplers FOD8160
Logic Output Optocouplers 3.3V/5V, 10Mbit/sec Logic gate SOP 5

Logic Output Optocouplers 3.3V/5V, 10Mbit/sec Logic gate SOP 5

Buy Now Datasheet
Optocoupler, Digital, 5Kv, Sop-5; No. Of Channels Onsemi - 07AH3986 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 5Kv, Sop-5; No. Of Channels Onsemi
07AH3986
Optocoupler, Digital, 5Kv, Sop-5; No. Of Channels Onsemi 07AH3986
OPTOCOUPLER, DIGITAL, 5KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimited RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 5KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD8160-ND FOD8160 07AH3986
Product Name Logic Output Optoisolators Logic Output Optocouplers Optocoupler, Digital, 5Kv, Sop-5; No. Of Channels Onsemi
Input DC
Output Open Collector, Schottky Clamped
Package Type "6-SOIC (0.362"", 9.20mm Width), 5 Leads"
Mounting Option Surface Mount SOP
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 4990749 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details