onsemi Transistor, Photovoltaic Output Optoisolators FODM453R1V

Description
Logic IC Output Optocoupler
Request a Quote Datasheet
Description
Logic IC Output Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FODM453R1V - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler

Logic IC Output Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM453R1VTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM453R1VTR-ND
Transistor, Photovoltaic Output Optoisolators FODM453R1VTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - FODM453R1V - 1039447-FODM453R1V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM453R1V
1039447-FODM453R1V
Optoisolators - Transistor, Photovoltaic Output - FODM453R1V 1039447-FODM453R1V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039447-FODM453R1V Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.6V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 5-Mini-Flat Minimum DC Current Transfer Ratio: 20% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 400ns, 350ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039447-FODM453R1V
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.6V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-Mini-Flat
Minimum DC Current Transfer Ratio: 20% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 400ns, 350ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers Optocouplers
Product Number FODM453R1V FODM453R1VTR-ND 1039447-FODM453R1V
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - FODM453R1V
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount; 5-Mini-Flat
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5050N-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 4 Leads"
View Details
Isolators - Gate Drivers - SI8235AD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details