Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039446-FODM452R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.6V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-Mini-Flat
Minimum DC Current Transfer Ratio: 20% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 400ns, 350ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
High Speed Optocouplers HS Transistor Output Optocoupler
OPTOCOUPLER, 5-MFP, HI SPEED; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8088884P | 8088884 | FODM452R2CT-ND | 1039446-FODM452R2 | FODM452R2 | 88T3399 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - FODM452R2 | High Speed Optocouplers | Optocoupler, 5-Mfp, Hi Speed; No. Of Channels Onsemi |
| Input | DC | DC | DC | DC; DC | ||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | MFP | Surface mount | Surface Mount | Surface Mount; 5-Mini-Flat | SOP | |
| Output | Phototransistor; Phototransistor | Phototransistor | Phototransistor; Transistor |