onsemi Transistor, Photovoltaic Output Optoisolators FODM1007R2V

Description
OPTOISOLATOR 5KV 1CH TRANS 4-SOP
Request a Quote Datasheet
Description
OPTOISOLATOR 5KV 1CH TRANS 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 488-FODM1007R2VCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-FODM1007R2VCT-ND
Transistor, Photovoltaic Output Optoisolators 488-FODM1007R2VCT-ND
OPTOISOLATOR 5KV 1CH TRANS 4-SOP

OPTOISOLATOR 5KV 1CH TRANS 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 488-FODM1007R2VTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-FODM1007R2VTR-ND
Transistor, Photovoltaic Output Optoisolators 488-FODM1007R2VTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 488-FODM1007R2VDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-FODM1007R2VDKR-ND
Transistor, Photovoltaic Output Optoisolators 488-FODM1007R2VDKR-ND
OPTOISOLATOR 5KV 1CH TRANS 4-SOP

OPTOISOLATOR 5KV 1CH TRANS 4-SOP

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi - 91AH7532 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi
91AH7532
Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi 91AH7532
OPTOCOUPLER, TRANSISTOR, 5KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 488-FODM1007R2VCT-ND 91AH7532
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SSOP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3142MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details