onsemi Triac, SCR Output Optoisolators FODM3012-NF098

Description
Triac Output Optocoupler, 1-Element, 3750V Isolation
Request a Quote Datasheet
Description
Triac Output Optocoupler, 1-Element, 3750V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FODM3012-NF098 - Rochester Electronics
Newburyport, MA, United States
Triac Output Optocoupler, 1-Element, 3750V Isolation

Triac Output Optocoupler, 1-Element, 3750V Isolation

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - FODM3012-NF098OS-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3012-NF098OS-ND
Triac, SCR Output Optoisolators FODM3012-NF098OS-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
FODM3012-NF098
Triac & SCR Output Optocouplers FODM3012-NF098
Triac & SCR Output Optocouplers 250V Random Phase Triac Driver 5mA

Triac & SCR Output Optocouplers 250V Random Phase Triac Driver 5mA

Buy Now Datasheet
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi - 48AC1133 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
48AC1133
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi 48AC1133
OPTOCOUPLER, TRIAC, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:FODM301X Series RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:FODM301X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FODM3012-NF098 FODM3012-NF098OS-ND FODM3012-NF098 48AC1133
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537285 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8234BB-AM1RTR-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Digital Isolators - 448-ISSI30R11HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details