Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC
High Speed Optocouplers 3.3V Logic Gate with High Noise Immunity Product overview: FOD8001R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8001R2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 872150-FOD8001R2
Operating Temperature Range: -40°C ~ 105°C
Features: Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms Channel 20kV/µs CMTI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FOD8001
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD8001R2-ND, FOD8001R2CT, FOD8001R2DKR, FOD8001R2TR
High Speed Optocouplers 3.3V Logic Gate with High Noise Immunity
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD8001R2CT-ND | 902-FOD8001R2 | 872150-FOD8001R2 | FOD8001R2 |
| Product Name | Logic Output Optoisolators | 3.3V Signal Isolator and Optocoupler | Optoisolators - Logic Output - FOD8001R2 | High Speed Optocouplers |
| Input | Logic | |||
| Output | Push-Pull, Totem Pole | Photo IC | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | Reel | Surface Mount; 8-SOIC |