onsemi Transistor, Photovoltaic Output Optoisolators FODM121CR2V

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM121CR2VDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM121CR2VDKR-ND
Transistor, Photovoltaic Output Optoisolators FODM121CR2VDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM121CR2VTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM121CR2VTR-ND
Transistor, Photovoltaic Output Optoisolators FODM121CR2VTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM121CR2VCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM121CR2VCT-ND
Transistor, Photovoltaic Output Optoisolators FODM121CR2VCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - FODM121CR2V - 1039394-FODM121CR2V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM121CR2V
1039394-FODM121CR2V
Optoisolators - Transistor, Photovoltaic Output - FODM121CR2V 1039394-FODM121CR2V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039394-FODM121CR2V Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 100% @ 5mA Maximum DC Current Transfer Ratio: 200% @ 5mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039394-FODM121CR2V
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.3V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 100% @ 5mA
Maximum DC Current Transfer Ratio: 200% @ 5mA
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 80mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM121CR2V
Transistor Output Optocouplers FODM121CR2V
Transistor Output Optocouplers Phototrans Ouput MFP Input

Transistor Output Optocouplers Phototrans Ouput MFP Input

Buy Now Datasheet
Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi - 78M1008 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi
78M1008
Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi 78M1008
OPTOCPLR, TRANSISTOR, 3.75KV, MINI-FLAT4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCPLR, TRANSISTOR, 3.75KV, MINI-FLAT4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FODM121CR2VDKR-ND 1039394-FODM121CR2V FODM121CR2V 78M1008
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - FODM121CR2V Transistor Output Optocouplers Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-Mini-Flat Mini-Flat
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details